Products specifications Report Issue?

Category Connectors, Interconnects>Solid State Lighting Connectors
Mfr TE Connectivity AMP Connectors
Series Nector S
Package Bulk
Style Board to Cable/Wire
Connector Type Plug, Female Sockets
Number of Positions 2
Mounting Type Through Hole
Termination Solder
Pitch 0.146" (3.70mm)
Features Board Guide, Keying LV-2
Housing Color White
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating -40°C ~ 120°C
Voltage Rating 42V
Current Rating (Amps) 7A
Base Product Number 293655
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2936555,2266-293655-5,A104268
Standard Package 100
Win Source Part Number 1073028-293655-5
Ultra Librarian 3D Model Ultra Librarian 293655-5 CAD Model

Description

TE Connectivity AMP Connectors has introduced a high-quality electronic component that is perfect for modern electronic devices.

  • Series: Solid-state lighting connectors
  • Win Source Part Number: 1073028-293655-5
  • Pitch: 0.146 inches
  • Features: Board guide, keying LV-2
  • Connector Type: Plug, Female Sockets
  • Termination: Solder
  • Current Rating: 7A

You May Also Be Interested in

JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER
Need more? Email Us
ECAD model for 02P-LEBSS-TF
TE Connectivity
CONN SSL POKE-IN CONT 16-20AWG / 16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Need more? Email Us
ECAD model for 2834012-3
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Need more? Email Us
ECAD model for 589159002000006
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
ECAD model for 2058299-1
Amphenol
GRIPLET - T/R WITH CAP
Lowest to $0.2696
ECAD model for 10127850-101TRLF
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Lowest to $1.0969
ECAD model for 2058703-1
TE Connectivity
2P REC, MINIATURE WATERPROOF CON
Need more? Email Us
ECAD model for 2-2834075-2
Kyocera International Inc. Electronic Components
CONN SSL IDC CONTACT 18AWG SLDR
Lowest to $0.4698
ECAD model for 709176001501006
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 18AWG SLDR
Need more? Email Us
ECAD model for 009176001001006

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention