Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 19V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Supply Current 2.1mA
Current - Output / Channel 57mA
Supply Voltage , Single/Dual (±) 4.5V ~ 16V, ±2.25V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number TLC075
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1268641-TLC075IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC075IN CAD Model

Description

The TLC075IN from Texas Instruments is a high-performance, rail-to-rail output operational amplifier that is part of the LinCMOS™ family. This advanced technology has been crafted to optimize speed, power consumption, and precision, making it an excellent choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features:

  • Wide Supply Range: The TLC075IN operates from a supply voltage range of 4.4 V to 16 V, which allows it to be used in various circuit configurations and with different power supplies.
  • High Output Drive: With its ability to deliver ±250 mA of output current, this op-amp can drive capacitive loads and power devices with ease.
  • Low Distortion: It features a total harmonic distortion plus noise (THD+N) of 0.0006%, making it suitable for high-fidelity audio applications.
  • High Slew Rate: The TLC075IN boasts a slew rate of 10 V/μs, ensuring that it can handle fast signal transitions without distortion.
  • Low Noise: With a low voltage noise density of 7 nV/√Hz, this operational amplifier is ideal for sensitive applications where noise performance is critical.
  • Rail-to-Rail Output: This feature allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in single or split supply operations.

Applications:

  • Active filters
  • Test and measurement equipment
  • Audio and video processing
  • Signal conditioning
  • Data acquisition systems
  • Professional microphones

The TLC075IN is available in a standard PDIP-14 package, making it easy to integrate into both prototyping and production environments. With its combination of features, it stands out as a versatile and reliable component for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $13.1664
ECAD model for ADA4096-2WARMZ-R7
Texas Instruments
LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | IC OPAMP GP 2 CIRCUIT 14SOIC
Lowest to $3.2596
ECAD model for LM359MX
Analog Devices Inc.
Precision Low Power Single-Supply JFET Amplifiers
Lowest to $6.8926
ECAD model for AD8627ARZ
Analog Devices Inc.
Precision, 500 ns Settling BiFET Op Amp
Lowest to $21.1892
ECAD model for AD744BQ
Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
Texas Instruments
550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.7320
ECAD model for TLV274IPW

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention