Products specifications Report Issue?

Win Source Part Number 2000334-T810T-8G-TR
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Discrete Semiconductor Products Thyristors TRIACs
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK
Base Product Number T810
Product Status Active
Ultra Librarian 3D Model Ultra Librarian T810T-8G-TR CAD Model

Description

The T810T-8G-TR is a sophisticated electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' Triac series, which are bidirectional triode thyristors used for AC switching applications. The T810T-8G-TR is known for its high performance and reliability, making it a preferred choice for professionals in various fields of electronics and electrical engineering.

Key Features

  • Current Rating: The T810T-8G-TR can handle a maximum RMS on-state current (I<sub>T(RMS)) of 8A, which makes it suitable for handling moderate power loads in various applications.
  • Voltage Capabilities: With a non-repetitive peak off-state voltage (V<sub>DRM) of 800V, it can be used in circuits with high voltage requirements, offering excellent performance stability.
  • Triggering Gate Current: A low gate trigger current (I<sub>GT) ensures that the device can be easily triggered into conduction with minimal control current.
  • Sensitivity: The T810T-8G-TR is available in a sensitive gate version, which allows for direct interfacing with microcontrollers and other low-power logic circuits.
  • Package: Enclosed in a TO-220AB package, the T810T-8G-TR is designed for optimal heat dissipation and robustness, suitable for through-hole mounting on printed circuit boards (PCBs).
  • Temperature Range: This triac operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The T810T-8G-TR is commonly used in AC phase control applications, such as motor speed controllers, dimming circuits for lighting systems, and temperature regulation systems. Its ability to switch high voltages and currents efficiently makes it an ideal choice for power management solutions in both industrial and consumer products.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The T810T-8G-TR is built to meet stringent standards, ensuring long-term reliability and performance. Its robust design and superior materials make it suitable for demanding applications that require a high level of precision and durability.

Environmental Compliance

In line with STMicroelectronics' commitment to environmental stewardship, the T810T-8G-TR is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) regulations, minimizing the environmental impact and ensuring safety for both users and the planet.

You May Also Be Interested in

Littelfuse Inc.
SCR 800V 65A TO218X
Need more? Email Us
ECAD model for S8065JTP
WeEn Semiconductors
SCR 1.6KV 79A TO247-3
Lowest to $4.5979
ECAD model for TYN50W-1600TQ
Vishay
SCR 1.2KV 25A TO263AB
$0.0000
ECAD model for VS-25TTS12STRL-M3
Vishay
SCR 1.6KV 30A TO247AC
Lowest to $5.0989
ECAD model for VS-30TPS16-M3
Vishay
SCR 1.2KV 125A TO209AC
Need more? Email Us
ECAD model for VS-81RIA120PBF
Vishay
SCR 800V 40A TO208AA
Need more? Email Us
ECAD model for VS-25RIA80
WeEn Semiconductors
SCR 400V 800MA TO92-3
Need more? Email Us
ECAD model for BT169D-L,116
Vishay
SCR 600V 25A TO208AA
Need more? Email Us
ECAD model for VS-2N690
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $0.1631
ECAD model for S4008VS2TP

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8108 $52.7020
155+ $0.6653 $103.1215
235+ $0.6445 $151.4575
325+ $0.6237 $202.7025
415+ $0.6029 $250.2035
560+ $0.5405 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 76 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention