EN
  • EN
  • DE
  • IT

EVM7LSX40B13

Part No EVM7LSX40B13
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823025-EVM7LSX40B13
Ultra Librarian 3D Model Ultra Librarian EVM7LSX40B13 CAD Model

Description

The EVM7LSX40B13 is a trimming potentiometer manufactured by Panasonic. It's engineered for precise adjustment of electrical resistance in a variety of electronic circuits. This component is characterized by its high stability, reliability, and compact design, making it suitable for diverse applications requiring fine-tuning capabilities.

Applications

  • Calibration of electronic instruments and devices.
  • Adjustment of audio levels in professional audio equipment.
  • Fine-tuning of voltage and current in power supply circuits.
  • Setting control parameters in industrial automation systems.
  • Display calibration in monitors and other display devices.

Features

  • High Stability: Ensures consistent performance over a wide range of operating conditions.
  • Excellent Reliability: Provides long-term, dependable operation.
  • Compact Size: Space-saving design for use in high-density circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Wide Resistance Range: Offers flexibility in circuit design.

Benefits

  • Precise Adjustment: Enables accurate and repeatable resistance adjustments.
  • Improved Circuit Performance: High stability and reliability contribute to consistent and dependable circuit operation.
  • Reduced Manufacturing Costs: SMT design allows for automated assembly, reducing labor costs.
  • Space Saving: Compact size facilitates high-density circuit board layouts.
  • Versatile Application: Suitable for a wide range of electronic applications requiring precise resistance adjustment.

Specifications

The EVM7LSX40B13 potentiometer is intended for surface mount applications. The specific resistance value, tolerance, power rating, and operating temperature range should be confirmed using the official Panasonic datasheet. These potentiometers are typically constructed to provide stable performance across a broad range of temperatures and are made of materials that ensure longevity. The physical dimensions are designed for dense board population. Consult the Panasonic product documentation for detailed specifications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess