EN
  • EN
  • DE

222D163-4-60-0-CS5910

Part No 222D163-4-60-0-CS5910
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Red
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 222D1
Package Bulk
Type Boot - 90°
Color Red
Material Polyolefin (PO), Flexible
Large Diameter Supplied 1.680" (42.67mm)
Large Diameter Recovered 1.110" (28.19mm)
Small Diameter Supplied 1.680" (42.67mm)
Small Diameter Recovered 0.390" (9.91mm)
Large Recovered Length 1.730" (43.94mm)
Small Recovered Length 0.690" (17.53mm)
Total Length Recovered 2.110" (53.59mm)
Base Product Number 222D163
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 043342-000
Standard Package 75
Win Source Part Number 1038188-222D163-4-60-0-CS5910
Ultra Librarian 3D Model Ultra Librarian 222D163-4-60-0-CS5910 CAD Model

Description

The Thermofit 222D1 series boot is a heat shrinkable boot designed for use in cable and wire management applications and is from TE Connectivity Aerospace, Defense and Marine.

  • Boot Type: 90-Degree
  • Color: Red
  • Material: Flexible Polyolefin
  • Large Diameter Supplied: 1.680 inches
  • Large Diameter Recovered: 1.110 inches
  • Small Diameter Supplied: 1.680 inches
  • Small Diameter Recovered: 0.390 inches
  • Large Recovered Length: 1.730 inches
  • Small Recovered Length: 0.690 inches
  • Total Length Recovered: 2.110 inches
  • Packaging: Bulk
  • Standard Package: 75
  • Alternative Parts (Cross-Reference): 222D163-4-60-0-CS5910043342-000 and 222D1634-60-0-CS5910
  • MSL Level: Not Applicable
  • REACH Status: REACH unaffected
  • HTSUS: 3926.90.9985
  • Base Product Number: 222D163

You May Also Be Interested in

TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 45DEG SZ34 / Heat Shrink Boot, Transition - Side Breakout, 45° Black 34
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Black 21
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess