EN
  • EN
  • DE

ADV7179KCPZ

Part No ADV7179KCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VID NTSC/PAL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications Digital Cameras, Mobile Phones, Portable Video
Analog Supply Voltage 2.8 V, 3.3 V
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 009549-ADV7179KCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7179KCPZ CAD Model

Description

Product Overview: ADV7179KCPZ

The ADV7179KCPZ is a high-performance, integrated digital video encoder produced by Analog Devices Inc. This advanced component is specifically designed to meet the needs of video system developers requiring a compact and efficient solution for encoding digital video signals into analog formats. The device supports a wide range of video standards, including PAL, NTSC, and SECAM, making it a versatile choice for international products.

Constructed with cutting-edge technology, the ADV7179KCPZ offers superior image quality and reliable performance. It is capable of converting digital RGB or YCrCb data into composite video, S-video, and component outputs, providing flexibility for various video applications. This encoder is particularly suitable for use in digital set-top boxes, DVD players, video conferencing systems, and multimedia projectors.

Key Features:

  • High-quality 10-bit video DACs ensuring excellent color depth and image clarity.
  • Support for multiple video standards including PAL, NTSC, and SECAM.
  • Programmable video output modes, accommodating composite, S-video, and component signals.
  • Advanced on-chip test pattern generation for simplified system troubleshooting and calibration.
  • Low power consumption design, ideal for power-sensitive applications.
  • Compact 44-lead LFCSP (Low Profile Chip Scale Package) for space-constrained designs.

With its integrated macrovision copy protection (version 7.1.L1), the ADV7179KCPZ ensures secure content delivery, a crucial feature for commercial video distribution. Additionally, the device's digital input and output ports are compatible with ITU-R BT.656 and SMPTE 274M/296M standards, providing a seamless interface for digital video sources and displays.

The ADV7179KCPZ is designed for ease of use, featuring an I²C-compatible serial control interface that allows for straightforward programmability and control over various functions. This enables developers to fine-tune the encoder settings to achieve optimal video quality for their specific application.

Overall, the ADV7179KCPZ from Analog Devices Inc. is a robust and versatile video encoder that delivers high-quality analog video signals from digital sources, ensuring compatibility with a broad range of video equipment and standards.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,533 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess