EN
  • EN
  • DE
  • IT

342A034-25-03-0-CS5569

Part No 342A034-25-03-0-CS5569
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRNK BOOT BRKOUT 45DEG SZ34  /  Heat Shrink Boot, Transition - Side Breakout, 45° Black 34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 342A0
Package Bulk
Type Boot, Transition - Side Breakout, 45°
Shell Size - Insert 34
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 1.060" (26.92mm)
Large Diameter Recovered 0.539" (13.69mm)
Small Diameter Supplied 0.520" (13.21mm)
Small Diameter Recovered 0.240" (6.10mm)
Large Recovered Length 2.752" (69.90mm)
Small Recovered Length 2.110" (53.59mm)
Total Length Recovered 5.701" (144.81mm)
Base Product Number 342A034
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 820304N001
Standard Package 25
Win Source Part Number 1156786-342A034-25-03-0-CS5569
Ultra Librarian 3D Model Ultra Librarian 342A034-25-03-0-CS5569 CAD Model

Description

The 1156786-342A034-25-03-0-CS5569 is a heat shrink boot manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Series: It is a product from the Thermofit 342A0 series and has a 45° side breakout transition type.
  • Material/Color: The boot is made of elastomer, semi-rigid material and has a black color.
  • Package: The package comes in bulk and contains 25 pieces.
  • Large Diameter: The 1156786-342A034-25-03-0-CS5569 has a large diameter supplied of 1.060” (26.92mm) and a large diameter recovered of 0.539” (13.69mm).
  • Small Diameter: It has a small diameter supplied of 0.520” (13.21mm) and a small diameter recovered of 0.240” (6.10mm).
  • Total Length: The total length supplied is not applicable, and the total length recovered is 5.701” (144.81mm).
  • Application: This heat shrink boot is suitable for use in various applications, including military, aerospace, and marine equipment.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT RECT RA SZ21 BLK
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess