Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini CT
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.059" (1.50mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount, Through Board
Termination Solder
Fastening Type Detent Lock
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Liquid Crystal Polymer (LCP)
Features Solder Retention
Temperature Range - Operating -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 50VAC
Applications General Purpose
Base Product Number 2106091
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -2106091-1-LSI,A99870CT,-2106091-1-SI,A99870DKR,-2106091-1-CSI,21060911,A99870TR
Standard Package 450
Win Source Part Number 1001723-2106091-1
Ultra Librarian 3D Model Ultra Librarian 2106091-1 CAD Model

Description

The TE Connectivity AMP Connectors 1001723-2106091-1 is a header connector designed for board-to-cable/wire applications.

  • Positions: 2
  • Features: Solder Retention
  • Voltage Rating: 50VAC
  • Temperature Range: -30°C to 105°C
  • Packaging: Tape and Reel
  • Standard Package: 450
  • Design: Shrouded 4-Wall

You May Also Be Interested in

Samtec Inc.
CONN FFC BOTTOM 25POS 0.5MM R/A / 25 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $1.5863
ECAD model for ZF5S-25-01-T-WT-K-TR
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF, 20 Circuits
Need more? Email Us
ECAD model for 525592090
Omron
CONN FPC 32POS 0.50MM R/A / 32 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for XF2U-3215-3A
TE Connectivity
CONN FFC RCPT HSG 40POS 1.27MM
Need more? Email Us
ECAD model for 3-487545-7
Hirose Electric Co Ltd
CONN FFC VERT 50POS 0.5MM SMD / 50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
ECAD model for TF38-50S-0.5SV(830)
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for AYF352325A
Omron
Rotary Frontlock Connector (0.3-mm Pitch, Lower Contact) | CONN FPC BOTTOM 35POS 0.30MM R/A
Lowest to $2.8601
ECAD model for XF3H-3555-31A
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
ECAD model for 67013-006LF
Omron
CONN FPC 10POS 0.5MM R/A / 10 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for XF2M-1015-1A-R100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0068 $51.1156
41+ $2.4672 $101.1552
63+ $2.3901 $150.5763
87+ $2.3130 $201.2310
112+ $2.2359 $250.4208
150+ $2.0046 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 216 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention