EN
  • EN
  • DE

ATSAMD10C14A-SSNT

Part No ATSAMD10C14A-SSNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 14SOIC / ARM® Cortex®-M0+ SAM D10C Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 5x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATSAMD10
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD10C14A-SSNTDKR,ATSAMD10C14A-SSNTCT,ATSAMD10C14A-SSNTTR
Standard Package 3,000
Win Source Part Number 1318999-ATSAMD10C14A-SSNT
Ultra Librarian 3D Model Ultra Librarian ATSAMD10C14A-SSNT CAD Model

Description

Microchip Technology ATSAMD10C14A-SSNT

The ATSAMD10C14A-SSNT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal balance between efficiency and processing power. This microcontroller is part of the SAM D10 family, which is known for its robust design and flexibility, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The device is built around the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. The Cortex-M0+ core is recognized for its energy efficiency and is designed for operation in power-sensitive applications.
  • Memory: It comes with 16KB of flash memory and 4KB of SRAM, providing ample space for application code and data storage without compromising performance.
  • Package: The ATSAMD10C14A-SSNT is available in a compact 14-pin WLCSP (Wafer Level Chip Scale Package), ideal for space-constrained applications.
  • Peripherals: It includes a variety of integrated peripherals such as multiple serial communication modules (SERCOM), which can be configured as USART, UART, SPI, or I²C interfaces, providing flexible connection options for peripheral devices.
  • Power Efficiency: The microcontroller supports multiple power-saving modes, allowing developers to optimize energy consumption according to the application's requirements.
  • Analog Features: The device boasts a 12-bit analog-to-digital converter (ADC) with up to 8 channels, enabling precise measurement of analog signals.
  • Timers and PWM: It also includes timers and PWM (Pulse Width Modulation) functionality, which are essential for tasks that require precise timing and control, such as motor control or LED dimming.
  • Development Support: Microchip Technology provides extensive development support for the ATSAMD10C14A-SSNT, including software libraries, development boards, and a comprehensive integrated development environment (IDE).

Whether you're developing an IoT device, a wearable, or a sophisticated sensor system, the ATSAMD10C14A-SSNT offers the performance and flexibility needed to meet the demands of your application. With its rich set of features and support for advanced power management techniques, it represents an excellent choice for designers looking to create efficient and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9736 $51.6568
31+ $3.2604 $101.0724
48+ $3.1585 $151.6080
66+ $3.0566 $201.7356
85+ $2.9547 $251.1495
114+ $2.6491 $301.9974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess