Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated AC 250V
Current 20 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Type Chassis Mount
Termination Style Threaded Post (8-32)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1538996-20VT6
Ultra Librarian 3D Model Ultra Librarian 20VT6 CAD Model

You May Also Be Interested in

Kemet
LINE FILTER 520VAC 320A CHASS / Three Phase (Delta) EMC/EMI Line Filter 320 A 520VAC 50/60Hz Quick Connect
Need more? Email Us
ECAD model for FLLD3320APVI1
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 6A CHASS
Need more? Email Us
ECAD model for RSEL-2006A
Cosel USA, Inc.
LINE FILTER 500VAC 20A CHASSIS / Three Phase (Wye) EMC/EMI Line Filter 20 A 500VAC 50/60Hz Two Stage Terminal Block
Need more? Email Us
ECAD model for JAC-20-103
TE Connectivity
LINE FILTER 250VAC 10A CHASS MNT / Single Phase EMC/EMI Line Filter 10 A 250VAC 50/60Hz Three Stage Quick Connect
Lowest to $100.2518
ECAD model for 6609051-2
Cosel USA, Inc.
LINE FILTER 250VDC/VAC 16A CHAS / Single Phase EMC/EMI Line Filter 16 A 250VAC Single Stage Terminal Block
Need more? Email Us
ECAD model for ESM-16-000
TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
ECAD model for 6609032-6
Cosel USA, Inc.
LINE FILTER 500VAC 20A DIN RAIL / Three Phase (Wye) EMC/EMI Line Filter 20 A 500VAC 50/60Hz Two Stage Terminal Block
Need more? Email Us
ECAD model for JAC-20-103-D
TE Connectivity
LINE FILTER 20A CHASSIS MOUNT / Three Phase (Wye) EMC/EMI Line Filter 20 A AC 50/60Hz Two Stage Threaded Post (1/4-20)
Need more? Email Us
ECAD model for 6609072-1
Wurth Electronics Inc
LINE FILTER 250VDC/VAC 20A CHAS
Need more? Email Us
ECAD model for 810913020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention