EN
  • EN
  • DE

STEVAL-MKI030V1

Part No STEVAL-MKI030V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SCI
Sensitivity 3.9mg/digit, 2mg/digit, 1mg/digit
Voltage - Supply 4.5V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS331DLH, STM8S207R6T6
Other Names 497-8852
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283675-STEVAL-MKI030V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI030V1 CAD Model

Description

STEVAL-MKI030V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI030V1 is a comprehensive evaluation platform designed by STMicroelectronics, tailored specifically for motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This evaluation board is part of ST's iNEMO system, which integrates various sensor technologies to manage and optimize performance in a wide range of applications.

Key Features

  • Integration of a high-performance 3D digital accelerometer and 3D digital gyroscope for precise motion sensing.
  • Incorporates a magnetometer for accurate magnetic field detection, aiding in compass and navigation functionalities.
  • Features an onboard pressure sensor for altimetry and weather monitoring applications.
  • Equipped with a temperature sensor to monitor and compensate for temperature variations.
  • Humidity and UV index sensors for comprehensive environmental data collection.
  • Support for a wide range of supply voltages, ensuring compatibility with various host systems.
  • Multiple connection interfaces, including I2C, SPI, and UART, for versatile communication with external controllers or processors.

Applications

The STEVAL-MKI030V1 is ideal for a variety of applications that require motion detection and environmental sensing, such as:

  • Wearable devices for fitness and health monitoring
  • Smartphone and tablet motion sensing
  • Navigation systems and UAVs (Unmanned Aerial Vehicles)
  • Indoor positioning and smart building applications
  • Weather stations and environmental monitoring

Design and Development Support

STMicroelectronics provides extensive support for the development and design process, including software tools and libraries that make it easier to integrate the STEVAL-MKI030V1 into customer projects. Detailed documentation, reference designs, and application notes are also available to facilitate the usage and understanding of the board's capabilities.

The STEVAL-MKI030V1 evaluation board is a versatile and powerful solution for developers looking to harness the capabilities of STMicroelectronics' MEMS and environmental sensors in their projects. Its integration of multiple sensors, along with robust design and development support, makes it a valuable tool for innovators in a wide array of industries.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess