EN
  • EN
  • DE

EVB-USB5744

Part No EVB-USB5744
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR USB5744  /  USB5744 USB 3.0 Hub Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function USB 3.0 Hub
Utilized IC / Part USB5744
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Base Product Number USB5744
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Standard Package 1
Win Source Part Number 1103472-EVB-USB5744
Ultra Librarian 3D Model Ultra Librarian EVB-USB5744 CAD Model

Description

Product Overview: EVB-USB5744

The EVB-USB5744 from Microchip Technology is a versatile and high-performance evaluation board designed for testing and developing applications using the USB5744 USB 3.1 Gen 1 hub controller. This evaluation board is an excellent tool for designers and engineers who wish to explore the features and capabilities of the USB5744 hub controller in a real-world scenario.

Key Features

  • USB 3.1 Gen 1 Interface: The board supports data transfer rates of up to 5 Gbps, making it suitable for applications requiring high-speed data communication.
  • Multiple USB Ports: Equipped with multiple downstream ports, the EVB-USB5744 allows for the connection of various USB devices simultaneously.
  • Flexible Power Options: The board can be powered through the USB bus or an external power supply, providing flexibility for different use cases.
  • Configurability: Users can configure the USB5744 hub controller via EEPROM, SMBus, or through the USB interface, allowing for a customized setup tailored to specific needs.
  • LED Indicators: On-board LED indicators provide visual feedback on power status and port activity, simplifying troubleshooting and monitoring.

Applications

The EVB-USB5744 is ideal for a range of applications, including but not limited to:

  • Desktop and laptop PCs
  • Docking stations
  • Monitor hubs
  • Industrial automation
  • Embedded systems

Support and Resources

Microchip Technology provides extensive support for the EVB-USB5744 with comprehensive documentation, including datasheets, schematics, and user guides. Additionally, the Microchip support team and community forums are available to assist with any questions or issues that may arise during development.

Whether you are developing new USB-based hardware, testing USB 3.1 Gen 1 capabilities, or simply need a reliable hub for your existing setup, the EVB-USB5744 evaluation board is a powerful and flexible solution that will help accelerate your development process.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess