EN
  • EN
  • DE

RSEL-2006A

Part No RSEL-2006A
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VDC/VAC 6A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 38 Weeks
Features Single Phase EMC/EMI Line Filter 6 A 250VAC - Single Stage Quick Connect
Manufacturer TDK-Lambda Americas Inc.
Series RSEL
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Chassis Mount
Family Name RSEL-2006
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number RSEL-2006A-ND, RSEL2006A, 285-2744
Quantity per package 1
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892411-RSEL-2006A
Ultra Librarian 3D Model Ultra Librarian RSEL-2006A CAD Model

Description

The TDK-Lambda Americas Inc. RSEL-2006A is a single phase EMC/EMI line filter that has a current rating of 6A and a voltage rating of 250VAC.

  • Type: Single-stage quick connect filter
  • Mounting: Chassis mountable
  • Category: Filters
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Package Quantity: 1 piece per package
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 38 weeks
  • HTSUS: 8536.30.8000
  • Other part numbers: RSEL-2006A-ND and RSEL2006A

You May Also Be Interested in

Cosel USA, Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us
TE Connectivity
LINE FILTER 400A CHASSIS MOUNT
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 6A CHASS MNT
Need more? Email Us
TE Connectivity
LINE FILTER 110V/250VAC 12A CHAS
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
EPCOS (TDK)
LINE FILTER 520V/300VAC 50A CHAS
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 480VAC 64A CHASS MNT
Lowest to $426.8657
Schurter Inc.
LINE FILTER 125V/250VAC 10A CHAS
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 20A CHASS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7860 $50.1480
44+ $2.2859 $100.5796
68+ $2.2145 $150.5860
94+ $2.1431 $201.4514
121+ $2.0716 $250.6636
162+ $1.8573 $300.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess