EN
  • EN
  • DE

205209-2

Part No 205209-2
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING RCPT 37POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features Receptacle for Female Contacts Housing D-Sub Connector 37 Position
Manufacturer TE Connectivity
Series AMPLIMITE HDP-20
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 205209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number -010-1145-00-SI, -010-1145-00-SI-ND, -010-1145-00-CSI, -205209-2-CSI, 2052092, 2266-205209-2, -205209-2-SI, A1037, -010-1145-00-CSI-ND
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905868-205209-2
Ultra Librarian 3D Model Ultra Librarian 205209-2 CAD Model

Description

The TE Connectivity electronic component with Win Source Part Number 905868-205209-2 is a receptacle for female contacts housing D-Sub Connector 37 Position that is part of the AMPLIMITE HDP-20 series.

  • Product Name: Receptacle for female contacts housing D-Sub Connector 37 Position
  • Manufacturer: TE Connectivity
  • Win Source Part Number: 905868-205209-2
  • Series: AMPLIMITE HDP-20
  • Supply and Demand: Balanced
  • Packaging: Bulk
  • Estimated Production Lead Time: 3 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

NorComp Inc.
CONN D-SUB HOUSING PLUG 37POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 3POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING PLUG 15POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING PLUG 2POS
Lowest to $3.5135
NorComp Inc.
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD HOUSING RCPT 26POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7734 $52.6946
44+ $2.2756 $100.1264
69+ $2.2045 $152.1105
94+ $2.1334 $200.5396
122+ $2.0623 $251.6006
163+ $1.8489 $301.3707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess