Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 50
Number of Rows 3
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Mounting Style Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 200μin (5.08μm)
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Manufacturer Pack Quantity 225
MSL Level 1 (Unlimited)
Win Source Part Number 1121415-1658640-1
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1658640-1 CAD Model

Description

The 1658640-1 is a product manufactured by TE Connectivity AMP Connectors.

  • Product Type: D-sub connector
  • Applications: Computers, telecommunications, and industrial equipment
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Reliability: High reliability
  • Mating Cycle Rating: High mating cycle rating

You May Also Be Interested in

TE Connectivity
CONN D-SUB HD HOUSING PLUG 44POS
Need more? Email Us
ECAD model for 1658680-1
Amphenol
CONN D-SUB HOUSING PLUG 3POS
Need more? Email Us
ECAD model for DA3V3PA00LF
TE Connectivity
CONN D-SUB HD HOUSING PLUG 15POS
Need more? Email Us
ECAD model for 1757823-1
Amphenol
CONN D-SUB HOUSING PLUG 8POS
Need more? Email Us
ECAD model for DC8W8PA00LF
TE Connectivity
CONN D-SUB HOUSING RCPT 50POS
Need more? Email Us
ECAD model for 1757820-5
TE Connectivity
CONN D-SUB HOUSING PLUG 37POS
Need more? Email Us
ECAD model for 1757819-4
NorComp Inc.
CONN D-SUB HD HOUSING PLUG 15POS
Need more? Email Us
ECAD model for 180-015-173L010
NorComp Inc.
CONN D-SUB HOUSING RCPT 15POS
Need more? Email Us
ECAD model for 170-015-273L010
Amphenol CONEC
CONN D-SUB HOUSING PLUG 37POS
Need more? Email Us
ECAD model for 163X10049X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention