EN
  • EN
  • DE

1658691-1

Part No 1658691-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HD HOUSING PLUG 15POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 19 Weeks
Features Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Manufacturer TE Connectivity
Series AMPLIMITE HDP-22
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 1658691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 16586911, -1658691-1-SI, 2266-1658691-1, 1658691-1-ND, A112615
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905431-1658691-1
Ultra Librarian 3D Model Ultra Librarian 1658691-1 CAD Model

Description

The TE Connectivity AMPLIMITE HDP-22 series is a high-density connector plug for male contacts housing D-Sub, with 15 positions.

  • Packaging: Supplied in bulk packaging
  • Mounting: Free hanging (in-line) mountable
  • Family Name: 1658691
  • Category: Connectors
  • ECCN: EAR99
  • Popularity: High popularity rating in the open market
  • Supply and Demand Status: Balanced
  • Quantity per package: 400
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 19 weeks
  • REACH Status: Unaffected
  • HTSUS Code: 8538.90.8180
  • Other part numbers: 16586911, -1658691-1-SI, 2266-1658691-1, 1658691-1-ND, A112615

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Lowest to $17.8192
NorComp Inc.
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
Amphenol
CONN D-SUB HOUSING RCPT 5POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
TE Connectivity
CONN D-SUB HD HOUSING PLUG 78POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 3POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HD HOUSING PLUG 26POS
Need more? Email Us
TE Connectivity
CONN FEMALE D-SUB SCREWLOCK KIT
Lowest to $1.4958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1713 $52.3426
5+ $21.4739 $107.3695
8+ $20.8029 $166.4232
10+ $20.1318 $201.3180
13+ $19.4608 $252.9904
18+ $17.4476 $314.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess