EN
  • EN
  • DE

205206-3

Part No 205206-3
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub Connector 15 Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Bulk
Connector Style D-Sub
Connector Type Plug for Male Contacts
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 205206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2052063,-27-01519-00-CSI-ND,-205206-3-CSI,-27-01519-00-CSI,-27-01519-00-SI,-27-01519-00-SI-ND,A1039,-205206-3-SI
Standard Package 400
Win Source Part Number 1130926-205206-3
Ultra Librarian 3D Model Ultra Librarian 205206-3 CAD Model

Description

The 205206-3 from TE Connectivity AMP Connectors is a 15-position D-sub connector housing from the AMPLIMITE HDP-20 series.

  • Grounding: Grounding Indents
  • Designed for: Male Contacts
  • Material: Steel with a tin-plated finish
  • Dielectric Material: Polyamide (PA)
  • Connector Layout: 2-row
  • Shell Size: 2 (DA, A)

The connector is made of steel with a tin-plated finish and has a polyamide (PA) dielectric material. It has a 2-row connector layout and a shell size of 2 (DA, A). The TE Connectivity AMP Connectors 205206-3 is available in a bulk package and has a standard package of 400. Please note that contacts are not included.

You May Also Be Interested in

TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
TE Connectivity
CONN D-SUB LOCKING POST ASSEM
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
Amphenol Commercial Products
CONN D-SUB RCPT 9POS SOLDER CUP
Lowest to $1.3758
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1387 $51.2415
110+ $0.9343 $102.7730
170+ $0.9051 $153.8670
230+ $0.8759 $201.4570
300+ $0.8467 $254.0100
400+ $0.7592 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess