EN
  • EN
  • DE

IS1690SM-253

Part No IS1690SM-253
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description MODULE WIRELESS BLUETOOTH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0 + EDR
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 3dBm
Sensitivity -92dBm
Memory Size 336kB ROM, 36kB SRAM
Serial Interfaces I2C, UART
Voltage - Supply 2.8V ~ 3.3V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 875320-IS1690SM-253
Ultra Librarian 3D Model Ultra Librarian IS1690SM-253 CAD Model

Description

The IS1690SM-253 is a cutting-edge integrated circuit (IC) from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The IS1690SM-253 integrates multiple functions into a single chip, which helps in reducing system complexity and improving overall performance.
  • Energy Efficient: Designed with power conservation in mind, this IC is ideal for battery-powered devices, ensuring longer operation times and reduced energy costs.
  • Durable Construction: Built to withstand harsh conditions, the IS1690SM-253 is suitable for use in industrial and automotive environments where reliability is paramount.
  • Compact Size: The small footprint of the IS1690SM-253 makes it an excellent choice for space-constrained applications, allowing for more compact and sleek product designs.
  • Easy Integration: With its user-friendly interface, the IC can be easily integrated into existing systems, reducing development time and accelerating time-to-market for new products.

Applications

The versatility of the IS1690SM-253 allows it to be used in a variety of applications, including:

  • Smart home devices
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable technology
  • Communication equipment

Technical Specifications

The IS1690SM-253 comes with a robust set of technical specifications that ensure optimal performance in demanding scenarios:

  • Operating Temperature Range: Specified for the industrial temperature range, it can operate under extreme conditions.
  • High-Speed Functionality: Capable of handling high-speed signals, making it suitable for communication-intensive applications.
  • Quality Assurance: Microchip Technology's rigorous testing guarantees that each IC meets the highest quality standards.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their support team.

Ordering Information

The IS1690SM-253 is available for order through Microchip Technology's extensive distribution network. For bulk orders, custom configurations, or additional information, please reach out to a Microchip sales representative.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess