EN
  • EN
  • DE

ATA5428C-PLQW

Part No ATA5428C-PLQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 433MHz, 868MHz
Data Rate (Maximum) 20kbps
Power - Output 10dBm
Sensitivity -116.5dBm
Serial Interfaces SPI
Supply Voltage (V) 2.4V ~ 3.6V, 4.4V ~ 6.6V
Current - Receiving 10.3mA ~ 10.5mA
Current - Transmitting 6.5mA ~ 17.3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Part Number Series ATA5428
Manufacturer Pack Quantity 4,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813981-ATA5428C-PLQW
Ultra Librarian 3D Model Ultra Librarian ATA5428C-PLQW CAD Model

Description

The ATA5428C-PLQW from Microchip Technology is a highly integrated RF transmitter IC designed for the modern demands of automotive and industrial wireless applications. This versatile component is engineered to deliver reliable performance in a variety of challenging environments, making it an ideal choice for keyless entry systems, remote controls, and telemetry applications, where consistent and robust communication is paramount.

Key Features of the ATA5428C-PLQW

  • Frequency Range: The device operates in the sub-GHz frequency bands, providing flexibility in terms of deployment across different regions and standards.
  • Modulation Techniques: It supports various modulation schemes including ASK, FSK, and PSK, allowing for a wide range of communication protocols to be implemented.
  • High Output Power: With its ability to deliver high output power, the ATA5428C-PLQW ensures strong signal transmission, which is crucial for reliable wireless communication.
  • Low Power Consumption: Designed for efficiency, the IC features low power consumption modes, making it suitable for battery-powered devices where longevity is essential.
  • Integrated Features: The device includes an integrated PLL (Phase-Locked Loop) for precise frequency control, a PA (Power Amplifier) for signal amplification, and temperature compensation for stable operation under varying conditions.
  • Package Type: It is offered in a QFN (Quad Flat No-lead) package, which is known for its compact footprint and good thermal performance.

Applications

The ATA5428C-PLQW is suitable for a wide range of applications that require robust and efficient wireless communication. It is particularly well-suited for:

  • Automotive keyless entry systems
  • Remote control systems for home and industrial automation
  • Telemetry and remote sensor networks
  • Wireless alarm and security systems

Conclusion

Microchip Technology's ATA5428C-PLQW stands out as a reliable and versatile RF transmitter IC, providing designers with a powerful tool to create advanced wireless solutions. Its combination of high performance, integrated features, and low power consumption make it an excellent choice for a multitude of applications where dependable wireless communication is a must.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess