EN
  • EN
  • DE

1971862-2

Part No 1971862-2
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN FMALE COUPLER PLUS 10-12AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Female Coupler
Coded, Keyed Plus
Features 10 ~ 12 AWG
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1634974-1971862-2
Ultra Librarian 3D Model Ultra Librarian 1971862-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $3.8359
Phoenix Contact
SUNCLIX FILLER PLUG BLACK
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT PLUS 12AWG
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
Phoenix Contact
SUNCLIX PROTECTIVE CAP BLACK
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 14AWG
Need more? Email Us
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
TE Connectivity
CONN FMALE COUPLER PLUS 10-12AWG
Lowest to $1.2934

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess