EN
  • EN
  • DE

1971861-2

Part No 1971861-2
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN MALE COUPLER MINUS 10-12AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Male Coupler
Coded, Keyed Minus
Features 10 ~ 12 AWG
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634973-1971861-2
Ultra Librarian 3D Model Ultra Librarian 1971861-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN FMALE COUPLR HSG PLUS
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT PLUS 12AWG
Need more? Email Us
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
Amphenol Industrial Operations
CONN FML/ML COUP MINUS/PLS 14AWG
Need more? Email Us
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess