Products specifications Report Issue?

Category Connectors, Interconnects>Solid State Lighting Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Style Board to Board
Connector Type Blade and Receptacle, Hermaphroditic
Number of Positions 2
Mounting Type Board Edge, Surface Mount, Right Angle
Termination Solder
Pitch 0.118" (3.00mm)
Housing Color Natural
Contact Material Brass; Copper Alloy
Contact Finish Tin
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 300V
Current Rating (Amps) 3A
Base Product Number 1971567
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-1971567-1TR,-1971567-1-CSI,-1971567-1-SI,A117914CT,A117914TR
Standard Package 9,500
Win Source Part Number 968840-1971567-1
Ultra Librarian 3D Model Ultra Librarian 1971567-1 CAD Model

Description

The TE Connectivity AMP Connectors 1971567-1 is a board-to-board hermaphroditic connector with a blade and receptacle type.

  • Pitch: 0.118" (3.00mm)
  • Voltage Rating: 300V
  • Termination: Solder
  • Package: Tape & Reel (TR) / Cut Tape (CT)
  • Standard Package: 9,500
  • Application: Solid State Lighting Connectors
  • Mounting Type: Board Edge, Surface Mount, Right Angle
  • Temperature Range: -40°C to 105°C
  • ECCN: EAR99
  • Current Rating: 3A
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF30FB-80DS-0.4V(81)
IRISO
Need more? Email Us
ECAD model for IMSA-9827S-50Y926
Hirose Electric Co Ltd
CONN RCPT 140POS SMD GOLD
Need more? Email Us
ECAD model for FX11LA-140S-SV(22)
JST Sales America Inc.
CONN HOUSING PHD 26POS 2MM DUAL / 26 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Need more? Email Us
ECAD model for PHDR-26VS
JST Sales America Inc.
CONN HOUSING PAL 8POS 2MM WHITE / 8 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to €0.1281
ECAD model for PALR-08VF
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to €2.9245
ECAD model for FX23-40P-0.5SV15
TE Connectivity
1SHIELD FINGER, LOOSE PIECE /
Lowest to €0.1823
ECAD model for 1551631-5
Samtec Inc.
CONN SOCKET 40POS SMD GOLD / 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Lowest to €5.7843
ECAD model for SS4-20-3.00-L-D-K-TR
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD
Lowest to €1.4367
ECAD model for DF12B-60DS-0.5V(86)

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.2696 €50.7846
90+ €1.0418 €93.7595
135+ €1.0092 €136.2382
190+ €0.9767 €185.5657
245+ €0.9441 €231.2949
325+ €0.8464 €275.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention