Products specifications

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 4
Number of Rows 1
Mounting Type Board Edge; Panel Mount; Through Hole
Orientation 90° Angle (Right)
Termination Press-Fit
Shielding Shielded, EMI Finger
Ratings Cat5e
Features -
LED Color Green, Yellow - Green, Yellow
Ingress Protection -
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polybutylene Terephthalate (PBT)
Base Product Number 1888251
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1353576-1888251-2
Ultra Librarian 3D Model Ultra Librarian 1888251-2 CAD Model

Description

The TE Connectivity AMP Connectors Modular Connector Jack is a versatile and reliable connector for various applications.

  • Shielded: Yes, EMI Finger
  • Contact Finish: Gold
  • Configuration: 8p8c (RJ45, Ethernet)
  • Orientation: 90° Angle
  • Mounting Options: Board Edge, Panel Mount, Through-Hole
  • Performance Category: Cat5e
  • Termination: Press-Fit
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Number of Ports: 4
  • LED Color Indicators: Green/Yellow
  • Status: Active

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 43202-8818
Stewart Connector
CONN MOD JACK 8P8C VERT UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Need more? Email Us
ECAD model for SS-650810-A-NF
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.5528
ECAD model for 0432028819
Molex, LLC
CONN MOD JACK 4P4C R/A UNSHLD
Need more? Email Us
ECAD model for 0950012441
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $5.7161
ECAD model for 6116173-4
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
ECAD model for 0432028104
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Need more? Email Us
ECAD model for 0955027663
Molex, LLC
CONN MOD JACK 8P4C R/A UNSHLD
Need more? Email Us
ECAD model for 0015439507
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.7067
ECAD model for 43202-8816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention