EN
  • EN
  • DE

85510-5019

Part No 85510-5019
Manufacturer Molex, LLC
Catalog Modular Connectors
Description TOP ENTRY 6/6 SMT JK W/TABS LCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Reel - TR
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908556-85510-5019
Ultra Librarian 3D Model Ultra Librarian 85510-5019 CAD Model

Description

The Molex 85510-5019 is a modular jack connector designed for network and telecommunications applications. It features a robust construction and reliable performance, making it suitable for use in a variety of environments. This connector is commonly used for Ethernet connections and supports high-speed data transmission.

Applications:

  • Ethernet Connections: Connecting computers, servers, and other network devices in LANs (Local Area Networks).
  • Telecommunications Equipment: Integrating into telephones, routers, and other telecommunications hardware.
  • Networking Devices: Used in switches, hubs, and other network infrastructure equipment.
  • Industrial Automation: Providing reliable network connections in industrial control systems.
  • Data Centers: Connecting servers and networking equipment in data center environments.

Features:

  • RJ45 Interface: Standard RJ45 interface for compatibility with Ethernet cables.
  • 8 Positions, 8 Contacts (8P8C): Supports standard Ethernet connections.
  • Through-Hole Mounting: Designed for secure mounting on printed circuit boards.
  • Shielded Construction: Provides protection against EMI (Electromagnetic Interference) and RFI (Radio Frequency Interference).
  • Durable Housing: Made from high-quality materials to withstand harsh environments.

Benefits:

  • Reliable Connection: Provides a secure and stable connection for Ethernet cables.
  • High-Speed Data Transmission: Supports high-speed data transfer rates for network applications.
  • EMI/RFI Protection: Shielded construction minimizes interference for optimal performance.
  • Easy Installation: Through-hole mounting simplifies installation on printed circuit boards.
  • Versatile: Suitable for a wide range of networking and telecommunications applications.

Additional Details:

The 85510-5019 modular jack typically has a voltage rating of 150V and a current rating of 1.5A per contact. The operating temperature range is generally between -40°C to +85°C. The housing is often made of a high-performance thermoplastic material. The contacts are usually made of phosphor bronze with gold plating for excellent conductivity and corrosion resistance. This connector meets or exceeds industry standards for Ethernet connectivity. The shielding is typically made of nickel-plated brass or similar material. The connector is available in various packaging options, including tray and tape-and-reel. This modular jack is RoHS compliant, indicating that it meets environmental standards.

The Molex 85510 series offers a wide variety of options, including different mounting styles, shielding options, and LED indicators. Ensure the correct part number is selected for the specific application requirements.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
Wurth Electronics Inc
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR THT 1x1 PoE Tab Down EMI
Lowest to $6.2334
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess