EN
  • EN
  • DE

93AA46BT-I/MS

Part No 93AA46BT-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 1Kb (64 x 16) Microwire 2 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93AA46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA46BT-I/MS-NDR,93AA46BT-I/MS-ND,93AA46BT-I/MSCT,93AA46BT-I/MSTR,93AA46BT-I/MSDKR
Standard Package 2,500
Win Source Part Number 1323482-93AA46BT-I/MS
Ultra Librarian 3D Model Ultra Librarian 93AA46BT-I/MS CAD Model

Description

The 93AA46BT-I/MS is a high-performance, 1 Kbit Electrically Erasable PROM (EEPROM) device from the renowned manufacturer Microchip Technology. This memory component is designed to provide efficient data storage solutions for a wide array of electronic applications, ranging from consumer electronics to industrial control systems.

Key Features

  • Memory Size: The device offers a 1 Kbit (128 x 8 or 64 x 16) memory size, providing ample space for configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface Type: It utilizes a standard Serial Peripheral Interface (SPI) bus, ensuring compatibility with a broad range of microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a voltage range of 1.8V to 5.5V, making it versatile for low-power and standard applications.
  • Temperature Range: Designed to perform reliably across a wide temperature range, it can operate between -40°C to +85°C, suitable for harsh environments.
  • Package Type: It comes in a compact MSOP-8 (Micro Small Outline Package) that is ideal for space-constrained applications.
  • Write Cycle Time: The device features a maximum write cycle time of 5 ms, allowing for quick data updates and reducing system downtime.
  • Endurance: It offers a high endurance of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
  • Data Retention: The EEPROM guarantees data retention for a minimum of 200 years, providing a stable and reliable storage solution over extended periods.

Applications

The 93AA46BT-I/MS EEPROM is suitable for a variety of applications, including:

  • Smart cards
  • Wireless devices and sensors
  • Medical devices
  • Industrial control systems
  • Automotive applications

With its robust feature set, the 93AA46BT-I/MS from Microchip Technology is a reliable choice for designers and engineers looking for a high-quality EEPROM solution to meet their data storage needs.

You May Also Be Interested in

Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess