EN
  • EN
  • DE

1827572-2

Part No 1827572-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 18-22AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 30 Weeks
Features Socket Contact Gold 18-22 AWG Crimp -
Manufacturer TE Connectivity
Series Dynamic D-1000
Package Reel - TR
Family Name 1827572
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A124533TR, -1827572-2-SI, A124533CT, 1827572-2-ND, Q3513012B, -1827572-2-CSI
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905622-1827572-2
Ultra Librarian 3D Model Ultra Librarian 1827572-2 CAD Model

Description

The 1827572-2 is a rectangular connector manufactured by TE Connectivity. It's a crucial component in electronic systems, enabling the reliable transmission of electrical signals between different parts of a circuit or assembly.

Applications

  • Industrial Automation: Used in control systems, PLCs, and robotic interfaces for secure connections.
  • Automotive: Employed in various automotive electronic control units (ECUs) and wiring harnesses.
  • Telecommunications: Found in networking equipment, servers, and communication devices.
  • Aerospace: Utilized in avionics systems, ensuring reliable connections in harsh environments.
  • Medical Equipment: Integrated into medical devices for signal integrity and reliable operation.

Features

  • High Density: Provides a large number of contacts in a compact design.
  • Robust Design: Designed to withstand harsh environmental conditions, including vibration and temperature variations.
  • Polarization: Features polarization to prevent mismating.
  • Secure Locking: Incorporates a locking mechanism to ensure a secure and stable connection.
  • Durable Materials: Constructed with high-quality materials for long-term reliability.

Benefits

  • Reliable Connections: Ensures consistent and dependable signal transmission, minimizing downtime.
  • Space Saving: High-density design optimizes board space, allowing for more compact system designs.
  • Easy Installation: Designed for easy and efficient assembly, reducing manufacturing costs.
  • Long-Term Performance: Provides excellent resistance to wear and tear, ensuring long-term performance.
  • Reduced Maintenance: Robust design minimizes the need for frequent maintenance and replacements.

Additional Details

The 1827572-2 connector typically features a specific contact arrangement and housing material based on its intended application. It's crucial to consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and mating connector information. Proper handling and installation procedures should be followed to ensure optimal performance and longevity. This connector is often used in applications where a secure and dependable connection is paramount.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1276 $50.4020
960+ $0.1047 $100.5120
1,480+ $0.1014 $150.0720
2,040+ $0.0982 $200.3280
2,635+ $0.0949 $250.0615
3,530+ $0.0851 $300.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 444,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess