Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084127-PC74HCT21P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT21P CAD Model

Description

Product Overview: NXP PC74HCT21P

The NXP PC74HCT21P is a high-speed Si-gate CMOS device that is pin-compatible with low-power Schottky TTL (LSTTL). It is designed to provide the functionality of a dual 4-input AND gate, which is a fundamental component used in a wide range of digital circuits and systems. The PC74HCT21P is part of the 74HCT series, which is known for its high noise immunity and low power consumption, making it an ideal choice for interfacing with TTL levels in mixed-voltage applications.

Key Features

  • Logic Type: Dual 4-input AND gate
  • Package: DIP-14 (Dual In-line Package with 14 pins)
  • Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Compatibility: TTL input level compatibility
  • Output Capability: Standard outputs capable of driving up to 10 LSTTL loads
  • Propagation Delay: Fast propagation delay time, ensuring high-speed operation
  • Temperature Range: Specified from -40°C to +125°C, suitable for industrial applications

Applications

The PC74HCT21P is versatile and can be used in various digital applications. These include:

  • Logic and computing systems
  • Control systems
  • Signal processing
  • Function generation
  • Complex logic networks

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PC74HCT21P is no exception. This component is manufactured to meet the high standards expected by industry professionals. It is tested rigorously to ensure it meets the specified performance criteria across its entire operating temperature range.

Environmental and Regulatory Compliance

The PC74HCT21P is designed with environmental responsibility in mind. It complies with various international standards and regulations, ensuring that it is suitable for use in a wide range of markets and applications. It includes compliance with RoHS directives, aiming to limit the use of hazardous substances in electronic equipment.

You May Also Be Interested in

Dell
Need more? Email Us
ECAD model for R630GSFF9587
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
NXP / Nexperia
Standard Marking * Reel Pack, SMD, 7'
Lowest to $0.5485
ECAD model for PHM4430DL,115
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY
Rockwell
Need more? Email Us
ECAD model for R10938P-50
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC245T
Banner Engineering Corporation
FIBER OPPOSED 1MM CORE / Through-Beam Optical Sensor
Need more? Email Us
ECAD model for PIAT46U
Essentra Components
Need more? Email Us
ECAD model for RFL300-2A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention