EN
  • EN
  • DE

1825010-1

Part No 1825010-1
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE DPDT 300MA 115V  /  Slide Switch DPDT Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series ASE
Package Bulk
Circuit DPDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating (Amps) 300mA (AC)
Voltage Rating - AC 115 V
Actuator Type Standard
Actuator Length 2.79mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 80°C
Actuator Material Polyamide (PA46), Nylon 4/6
Switch Travel 2.79mm
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 950gf
Base Product Number 1825010
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Names ASE2204-ND,-1825010-1-SI,450-1557,-ASE2204-LSI,-ASE2204-SI-ND,-ASE2204-SI,ASE2204
Standard Package 51
Win Source Part Number 1031956-1825010-1
Ultra Librarian 3D Model Ultra Librarian 1825010-1 CAD Model

Description

The TE Connectivity ASE switch is a DPDT on-on switch with a shorting contact timing.

  • Actuator Type: Standard
  • Actuator Length: 2.79mm
  • Switch Travel: 2.79mm
  • Voltage Rating: 115V AC
  • Current Rating: 300mA (AC)
  • Contact Material: Copper alloy
  • Contact Finish: Silver
  • Actuator Material: Polyamide (PA46), nylon 4/6
  • Packaging: Bulk
  • Temperature Range: -40°C to 80°C
  • Alternative Parts: 1825011-1, JS202011AQN, JS202011CQN, L202011MS02Q, SS22SDP2, CS22BNW03, V80212MA08Q, V80212SS05Q, V80213MS02Q, MS22ANW03, MS23BNW03ASE2204, and ASE2204

You May Also Be Interested in

Alps Alpine
SSSB021500 Alps Alpine Slide Switches 12mm DPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $2.3284
Alps Alpine
SSSU011700 Alps Alpine Slide Switches 8.5mm SPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $0.8470
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
300mA Through Hole Double pole four throw 30V Through Hole Slide Switches RoHS
Lowest to $1.8918
C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.2710
G-Switch Technology (Dongguan) Co., Ltd.
Slide Switch DP3T 1A @ 24V Through Hole, Right Angle Rectangular Columnar 12.6mm
Lowest to $0.1695
Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.0815
TE Connectivity
Slide Switch, 6PDT, On-on, 0.4A,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2463 $56.2315
11+ $9.2278 $101.5058
17+ $8.9394 $151.9698
24+ $8.6510 $207.6240
30+ $8.3627 $250.8810
41+ $7.4976 $307.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess