EN
  • EN
  • DE

IX3180G

Part No IX3180G
Manufacturer IXYS
Catalog Isolators - Gate Drivers
Description OPTOISO 3.75KV 1CH GATE DVR 8DIP / 2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr IXYS
Series -
Package Tube
Product Status Obsolete
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Propagation Delay tpLH / tpHL (Max) 200ns, 200ns
Pulse Width Distortion (Max) 65ns
Rise / Fall Time (Typ) 25ns, 25ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.35V
Current - DC Forward (If) (Max) 20 mA
Voltage - Output Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency UR
Base Product Number IX3180
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
California Prop 65 Warning Information
Standard Package 50 pcs
Win Source Part Number 1382382-IX3180G
Ultra Librarian 3D Model Ultra Librarian IX3180G CAD Model

Description

The IX3180G is an optical coupling isolator gate driver from IXYS.

  • Package: Tube
  • Standard Package: 50 pieces
  • Description: This device is designed for use in isolating high voltage and high noise environments.
  • Current Output: 2A for both high and low levels
  • DC Forward Current: 20mA
  • Forward Voltage: 1.35V
  • Rise/Fall Time: 25ns
  • Channel: Single
  • Isolation Voltage: 3750Vrms
  • Common Mode Transient Immunity: 10kV/μs
  • Propagation Delay: 200ns
  • Peak Output Current: 2.5A
  • Pulse Width Distortion: 65ns
  • Mounting Type: Through Hole
  • Package/Case: 8-DIP
  • Operating Temperature: -40°C to 100°C
  • Status: Obsolete
  • Approval: UR

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4594 $59.0256
58+ $2.0180 $117.0440
89+ $1.9550 $173.9950
123+ $1.8919 $232.7037
158+ $1.8288 $288.9504
212+ $1.6396 $347.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess