EN
  • EN
  • DE

48L640-I/SN

Part No 48L640-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 64KBIT SPI 66MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001567-48L640-I/SN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 64Kbit
Memory Organization 8K x 8
Ultra Librarian 3D Model Ultra Librarian 48L640-I/SN CAD Model

Description

The Microchip Technology 48L640-I/SN is a cutting-edge, non-volatile memory chip that offers a robust storage solution for a wide range of applications. This device is part of Microchip's renowned serial EEPROM product family, which is known for its reliability and ease of integration into various electronic systems.

Key Features

  • Memory Size: The 48L640-I/SN provides a generous 64-Kbit (8 Kbytes) of storage, ensuring ample space for your application's data requirements.
  • Interface Type: It uses the industry-standard SPI (Serial Peripheral Interface) for communication, which allows for high-speed data transfer and simple interfacing with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: It is designed to perform reliably across a broad temperature range, from -40°C to +85°C, which is ideal for industrial and automotive applications where extreme conditions are common.
  • Package: Enclosed in an 8-pin SOIC (Small Outline Integrated Circuit) package, the 48L640-I/SN is compact and suitable for space-constrained applications.
  • Write Cycle Time: Featuring a fast write cycle time of 5 ms (typical), it ensures quick data storage and minimal delay in operations.
  • Data Retention: The EEPROM is designed to retain data for an extended period, with a data retention rate of over 200 years at 25°C.
  • Endurance: It offers an impressive endurance of 1 million write cycles, demonstrating its durability and long-term reliability.

Applications

The Microchip Technology 48L640-I/SN is suitable for a variety of applications, including:

  • Consumer electronics
  • Industrial automation and control systems
  • Automotive electronics
  • Medical devices
  • Smart meters
  • Internet of Things (IoT) devices

With its robust feature set and proven performance, the Microchip Technology 48L640-I/SN is the ideal choice for designers looking for a reliable and flexible EEPROM solution for their storage needs.

You May Also Be Interested in

Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess