Products specifications

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series Power Double Lock
Package Bag
Accessory Type Lock Plate
Number of Positions 3
For Use With/Related Products Power Double Lock Series
Base Product Number 177919
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -177919-1-CSI,177919-1-ND,A106293,-177919-1-SI,1779191
Standard Package 1,000
Win Source Part Number 1029780-177919-1
Ultra Librarian 3D Model Ultra Librarian 177919-1 CAD Model

Description

The TE Connectivity AMP Connectors Power Double Lock series lock plate is an accessory used with the Power Double Lock series connectors.

  • Series: Power Double Lock
  • Material: Polyester
  • Color: White
  • Package: Includes 1,000 lock plates
  • ECCN: EAR99 Compliant
  • Alternative Parts: 1-1123722-3, 640250-3, 770849-3, 09-50-3031, 09-50-7031, and 26-03-3031177919-1

You May Also Be Interested in

Samtec Inc.
CONN RCPT 2MM 4POS SMD / Conn Socket Strip SKT 4 POS 2mm Solder ST Top Entry SMD TIGER EYE™ Tube
Need more? Email Us
ECAD model for SMM-104-02-F-S
TE Connectivity
CONN HEADER SMD 20POS 1.27MM
Lowest to $8.1546
ECAD model for 5-147377-2
JST Sales America Inc.
CONN HEADER PHD SIDE 16POS 2MM / Conn Shrouded Header (4 Sides) HDR 16 POS 2mm Solder RA Thru-Hole Box
Lowest to $0.3120
ECAD model for S16B-PHDSS(LF)(SN)
JST Sales America Inc.
CONN HEADR SH 14POS SIDE 1MM TIN / Conn Shrouded Header HDR 14 POS 1mm Solder RA SMD T/R
Lowest to $0.7032
ECAD model for SM14B-SRSS-TB(LF)(SN)
Samtec Inc.
.025 SQ. TERMINAL STRIPS / Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Top Entry SMD Tube
Lowest to $2.5696
ECAD model for TSM-107-01-L-DV-006
3M
CONN 12POS 2MM IDC SOCKET 30AU / Conn IDC Connector SKT 12 POS 2mm IDT RA Cable Mount Box
Need more? Email Us
ECAD model for 152212-0113-GB
Samtec Inc.
2MM SOCKET STRIPS / Conn Socket Strip SKT 14 POS 2mm Solder ST Top Entry SMD TIGER EYE™ Tube
Need more? Email Us
ECAD model for SMM-107-02-L-D
JST Sales America Inc.
Disconnectable Crimp style connectors | CONN HEADER VERT 8POS 3.96MM
Lowest to $0.1489
ECAD model for B8P-VH
Sullins Connector Solutions
CONN FMALE 28POS .1" SMD GOLD / Conn Socket Strip F 28 POS 2.54mm Solder ST SMD
Need more? Email Us
ECAD model for PPPC281KFXC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1,710+ $0.0293 $50.1030
4,170+ $0.0240 $100.0800
6,440+ $0.0233 $150.0520
8,890+ $0.0225 $200.0250
11,470+ $0.0218 $250.0460
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140,000 pieces
MOQ: 1710 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention