EN
  • EN
  • DE

PCA9306GD1

Part No PCA9306GD1
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description Dual bidirectional I2C-bus and SMBus voltage-level translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235869-PCA9306GD1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9306GD1 CAD Model

Description

NXP PCA9306GD1 Level Translating I2C-Bus/SMBus Repeater

The NXP PCA9306GD1 is a versatile, bidirectional voltage-level translator specifically designed for I2C-bus and other systems where a bidirectional voltage translation is required. It is an essential component for applications where devices with different voltage levels need to communicate over I2C or SMBus interfaces.

This device is particularly useful in scenarios where the master device operates at a lower voltage (down to 1.2V) and the slave devices operate at higher voltages (up to 5.5V), or vice versa. The PCA9306GD1 ensures seamless communication between these devices by shifting the voltage levels appropriately during data transfer.

The PCA9306GD1 comes in a compact, lead-free TSSOP-8 package, which is ideal for space-constrained applications. It is a dual bidirectional I2C-bus voltage-level translator with an open-drain design, which means it does not require a direction pin, simplifying the design and reducing the complexity of the system.

Features of the PCA9306GD1 include:

  • Low standby current, which is crucial for power-sensitive applications.
  • Lock-up free operation, ensuring the system's stability even if the I2C-bus is stuck in a low state.
  • Accommodation of Standard-mode, Fast-mode, and Fast-mode Plus I2C-bus devices plus SMBus devices.
  • Compatibility with multiple power supply voltages, with the capability to translate between 1.0V and 5.5V on the A-side, and 1.8V and 5.5V on the B-side.

The PCA9306GD1 is not only functional but also reliable, thanks to NXP's commitment to quality. It is designed to provide a high level of immunity to electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy electrical environments.

Whether you are developing mobile devices, portable electronics, or any application that requires voltage level translation for I2C-bus communication, the NXP PCA9306GD1 is an excellent choice for ensuring compatibility across different voltage domains.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess