EN
  • EN
  • DE

85040-0414

Part No 85040-0414
Manufacturer Molex, LLC
Catalog DIN 41612 Connectors
Description Connector, din-41612, pcb Mount, plug, 64 Contacts, skt, 0.1 Pitch, pc Tail Terminal, guide Slot
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin IN
Current Rating 1 A
Data Rate 622 Mbps
Depth 8 mm
Flammability Rating UL94 V-0
Housing Material Polyester
Insulation Material Polyester
Length 95 mm
Maximum Operating Temperature 125 °C
Max Voltage Rating (AC) 1 kV
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 64
Number of Columns 32
Number of Positions 64
Number of Rows 2
Orientation Vertical
Packaging Bulk
Pitch 2.54 mm
RoHS Compliant
Termination Solder
Win Source Part Number 982065-85040-0414
Categories DIN 41612 Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 85040-0414 CAD Model

Description

The 982065-85040-0414 is a high-quality DIN 41612 connector manufactured by Molex, LLC.

  • Positions: 64
  • Pitch: 2.54mm
  • Connector Type: Receptacle
  • Rows: Two
  • Termination: Solder
  • Current Rating: 1A
  • Housing Material: Polyester
  • Contact Plating: Gold
  • Insulation Material: Polyester
  • Data Rate: 622Mbps
  • Contact Resistance: 20mΩ
  • RoHS: Compliant
  • Maximum Operating Temperature: 125°C
  • Mounting Style: Through Hole
  • Depth: 8mm
  • Manufactured In: India
  • Popularity: Low

You May Also Be Interested in

HARTING
CONN DIN RCPT 96POS
Need more? Email Us
Amphenol
CONN DIN RCPT 96POS
Lowest to $8.1991
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 48POS PCB GOLD
Lowest to $0.7870
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess