Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX802
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215009-MAX802MCPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX802MCPA CAD Model

Description

MAX802MCPA Microprocessor Supervisory Circuit

The MAX802MCPA is a highly integrated microprocessor supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor and digital systems. It provides a significant level of system reliability and accuracy required in critical applications. This device offers a combination of features that make it an ideal solution for systems that require careful monitoring and control of the power supply and system health.

Key Features

  • Precision Monitoring: The MAX802MCPA offers precise monitoring of the power supply voltage. It has a factory-trimmed reset threshold that ensures the device operates accurately under specified conditions.
  • Low Power Consumption: Designed to be power-efficient, the device consumes minimal power, making it suitable for portable and battery-operated applications.
  • Manual Reset Input: It features a manual reset input that allows the user to initiate a system reset, providing additional control over the system's operation.
  • Reset Timeout: The device also includes a reset timeout feature that ensures the system has enough time to stabilize before coming out of reset.
  • Compact Packaging: The MAX802MCPA comes in a compact 8-pin PDIP package, suitable for space-constrained applications.

Applications

The MAX802MCPA is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Systems

Technical Specifications

The device operates over a wide voltage range and has several technical specifications that make it suitable for various applications:

  • Voltage Monitoring Range: Precision factory-set voltage thresholds.
  • Supply Voltage Range: 1V to 5.5V operating range, accommodating a variety of logic levels.
  • Reset Output: Active-low, push-pull reset output.
  • Temperature Range: Operates over the industrial temperature range.

In conclusion, the MAX802MCPA from Maxim Integrated is a robust microprocessor supervisory circuit that offers reliability and precision for systems requiring vigilant monitoring of their power supply and operational status. With its low power consumption and comprehensive feature set, it is an excellent choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.7740
ECAD model for ADM8615Y100ACBZ-R7
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8
Lowest to $5.3818
ECAD model for LTC2912ITS8-2#TRPBF
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $24.4363
ECAD model for LTC694CS8#TRPBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.0629
ECAD model for LTC2904ITS8#TRPBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention