Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Board Edge, Cutout; Through Hole
Orientation 90° Angle (Right)
Termination Solder
Ratings Cat5
Features Board Guide
LED Color Does Not Contain LED
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Housing Material Polyamide (PA), Nylon
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 038777-1116503-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1116503-2 CAD Model

Description

Product Overview

The 1116503-2 is a high-quality connector ideal for implementing safe and efficient electronic connections, providing robust performance in various applications.

Applications and Projects

  • Telecommunication Networking
  • Automotive Electronics
  • Home Appliances
  • Industrial Machinery

Features and Benefits

  • Secure Connection: Designed to prevent accidental disconnection, enhancing system reliability.
  • Versatile Usage: Suitable for a wide range of applications, offering flexibility in design.
  • Heat and Corrosion Resistant: Ensures longevity and stability of connections.
  • Easy Maintenance: Modular design allows for straightforward troubleshooting and replacements.

The 1116503-2 offers a reliable and efficient solution for dynamic connectivity needs, making it indispensable for modern electronic systems.

You May Also Be Interested in

Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0777/STP
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452251108
Pulse
CONN JACK 1PORT PCB RJ45 1X1 / 1 Port RJ45Through Hole
Need more? Email Us
ECAD model for JXD1-0014NL
Molex, LLC
Modular Jacks, Low Profile, Trough Hole, 8 Positions, 8 loaded
Lowest to $0.5319
ECAD model for 95501-2881
Pulse
CONN JACK 1PORT 100 BASE-TX PCB / 1 Port RJ45Through Hole 10/100 Base-TX, AutoMDIX
Need more? Email Us
ECAD model for JXD0-0008NL
Amphenol CONEC
CONN RJ45 CAT.6A RCPT
Need more? Email Us
ECAD model for 17-160004
Others
EXTREMELY LOW NOISE NPN SILICON BROADBAND TRANSISTORS
Need more? Email Us
ECAD model for BFT66
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151103
Molex, LLC
CONN MOD JACK 6P6C R/A UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Need more? Email Us
ECAD model for 0437436001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention