EN
  • EN
  • DE

95501-2881

Part No 95501-2881
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jacks, Low Profile, Trough Hole, 8 Positions, 8 loaded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case SMD
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 721963-95501-2881
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 95501-2881 CAD Model

Description

The 95501-2881 is a modular connector manufactured by Molex, LLC. This connector is engineered to provide reliable and efficient connectivity solutions for a wide range of applications, focusing on high-density signal transmission.

Applications:

  • Networking Equipment: Used in routers, switches, and servers to ensure robust data transfer.
  • Telecommunications Systems: Integrated into telecommunication devices for seamless connectivity.
  • Industrial Automation: Employed in control systems to facilitate communication between different components.
  • Medical Devices: Utilized in medical equipment where reliable and precise connections are crucial.
  • Data Centers: Applied in data center infrastructure to maintain high-speed data transmission.

Features:

  • High-Density Design: Offers a high contact density to maximize signal transmission within a compact footprint.
  • Durable Construction: Made from high-quality materials to ensure long-term reliability and performance.
  • Polarization: Features polarization to prevent incorrect mating, ensuring proper connections.
  • Shielded Options: Available with shielding to minimize electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling efficient automated manufacturing processes.
  • Multiple Contact Options: Provides various contact configurations to meet specific application needs.

Benefits:

  • Reliable Connectivity: Ensures a stable and consistent connection for data and signal transmission.
  • Optimized Signal Integrity: Minimizes signal degradation to maintain high performance.
  • Increased Design Flexibility: Offers versatile configuration options to accommodate different application requirements.
  • Reduced Downtime: Robust design minimizes the risk of connection failures, reducing potential downtime.
  • Efficient Assembly: Designed for easy and efficient assembly, saving time and resources.
  • Cost-Effective Solution: Provides a reliable and high-performance connectivity solution at a competitive cost.

Additional Details:

The 95501-2881 connector typically consists of a robust housing and precisely engineered contacts, which ensure optimal electrical performance. The housing is often made of high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures. The contacts are generally made of copper alloy and plated with gold to provide excellent conductivity and resistance to corrosion.

Molex is a global leader in interconnect solutions, and the 95501-2881 modular connector exemplifies their commitment to quality and innovation. It is a dependable choice for demanding applications that require reliable and high-density connections.

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $3.4252
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5018 $50.1800
245+ $0.4118 $100.8910
380+ $0.3989 $151.5820
520+ $0.3860 $200.7200
670+ $0.3732 $250.0440
900+ $0.3346 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,908 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess