EN
  • EN
  • DE

M27C256B-12B1

Part No M27C256B-12B1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 256KBIT 120NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 072794-M27C256B-12B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C256B-12B1 CAD Model

Description

The M27C256B-12B1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics. This memory device is designed for applications requiring fast and reliable non-volatile memory storage. With its robust feature set and proven durability, the M27C256B-12B1 is a popular choice among engineers and designers for a wide range of applications.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 120 ns
  • Single 5V Power Supply: Ideal for systems with standard power requirements.
  • Programming Voltage: 12.75V ± 0.25V
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial applications.
  • Package: 28-pin Ceramic DIP (Dual In-line Package), providing a reliable and sturdy physical interface.

Performance and Reliability

The M27C256B-12B1 offers fast access time, making it an excellent choice for high-performance systems. Its low power consumption and efficient programming capabilities ensure that it can be integrated into a variety of designs without compromising on speed or power efficiency. The device's non-volatile memory allows it to retain data even after the power is turned off, making it ideal for critical data storage applications.

Applications

The versatility of the M27C256B-12B1 EPROM makes it suitable for a vast array of applications, including:

  • Microprocessor systems
  • Embedded systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Programming and Erasure

The M27C256B-12B1 can be easily programmed using a compatible EPROM programmer that provides the necessary voltage levels. The device can also be erased and reprogrammed, which is facilitated by exposing the die to ultraviolet (UV) light through the window on top of the package. This feature allows for repeated use and flexibility in development and prototyping phases.

Overall, the STMicroelectronics M27C256B-12B1 EPROM combines performance, reliability, and versatility, making it a preferred choice for professionals seeking a dependable memory storage solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess