EN
  • EN
  • DE

TY234MX

Part No TY234MX
Manufacturer Thomas & Betts
Catalog Cable Ties and Cable Lacing
Description TY234MX - Thomas and Betts Ty-Rap TR TY234MX CABLE TIE 18LB 14 UV BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Body Material Polyamide
Color Black
Length 355.6 mm
Material Nylon
Mount Cable
REACH SVHC No SVHC
RoHS Compliant
Width 2.286 mm
Wire/Cable Color Black
Wire/Cable Diameter 101.6 mm
Win Source Part Number 1101671-TY234MX
Categories Cable Ties and Cable Lacing
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TY234MX CAD Model

Description

The Thomas & Betts TY234MX is a high-quality cable tie and cable lacing component.

  • Body Material: Black polyamide
  • Material: Nylon
  • Length: 355.6 mm
  • Width: 2.286 mm
  • Approvals: CSA and UL
  • Part Designed for: Cable mounting
  • Wire/Cable Diameter: 101.6 mm
  • RoHS Compliant: Yes
  • SVHC: No SVHC

You May Also Be Interested in

Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.9"
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 30LBS 5.83" / Standard, Locking Black 1.38" (35.00mm) 0.138" (3.50mm) 30 lbs (13.61 kg)
Lowest to $0.0386
Panduit Corp
CBL TIE LOCKING NAT 8LBS 2.8" / Standard, Locking Natural 0.60" (15.24mm) 0.070" (1.80mm) 8 lbs (3.62 kg)
Need more? Email Us
Thomas & Betts
Cable Tie Nylon 6.6 50mm Natural 18lb
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess