Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 110 to 125V
Current - Breakover 10μA
Current - Hold (Ih) (Max) 150mA
Current - Peak Output 1A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TO-92
Win Source Part Number 1050202-K1200E70
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K1200E70 CAD Model

Description

The K1200E70 Thyristor from Littelfuse Inc. is a high-performance device that is designed for use in a variety of applications.

  • Hold Current (Max): 150mA
  • Voltage Breakover Range: 110 to 125V
  • Package: TO-92
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 205-230V 1A TO92
Lowest to $0.5252
ECAD model for K2200E70
Littelfuse Inc.
SIDAC 180V DO214AC 2L / Diac/Sidac Thyristor 167 ~ 183V DO-214AC (SMA)
Lowest to $0.9360
ECAD model for K1800S1URP
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 104-118V 1A DO15
Need more? Email Us
ECAD model for K1100G
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 130-146V 1A DO15
Need more? Email Us
ECAD model for K1400G
Littelfuse Inc.
BATTRAX SLIC PROTEC 90A DO-214AA /
Need more? Email Us
ECAD model for B1100CALRP
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 270-330V 1A TO202
Need more? Email Us
ECAD model for K3000F1
STMicroelectronics
IC LIGHT IGNITION CIRCUIT I-PAK / Thyristor Surge Protection Devices 180V 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for LIC01-215B-TR
Littelfuse Inc.
SIDAC 220-250V 1A TO92
Need more? Email Us
ECAD model for K2400F1
Littelfuse Inc.
DIAC 28-36V 2A DO35
Need more? Email Us
ECAD model for HT32A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention