EN
  • EN
  • DE

ZPSA100-48

Part No ZPSA100-48
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 100W / Open Frame AC DC Converters 1 Output 48V 90 ~ 264 VAC, 120 ~ 370 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series ZPSA100 (100W)
Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 48V
Current - Output 1 2.1 A
Power (Watts) 100W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 84%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features DC Input Capable, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 5.00" L x 3.00" W x 1.05" H (127.0mm x 76.2mm x 26.6mm)
Approval Agency CE
Minimum Load Required No
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.6018
Other Names 285-2102,ZPSA100-48,ZPSA10048,285-2102-ND,285-ZPSA100-48
Standard Package 1
Win Source Part Number 1090772-ZPSA100-48
Ultra Librarian 3D Model Ultra Librarian ZPSA100-48 CAD Model

Description

The ZPSA100-48 is an open frame AC-DC converter from TDK-Lambda Americas Inc.

  • Series: ZPSA100
  • Power Output: 100W
  • DC Input Capability: Yes
  • Power Factor Correction: Yes
  • Input: Universal Input
  • Voltage Input Range: 90 ~ 264 VAC, 120 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Output Voltage: 48V
  • Output Current: 2.1A
  • Efficiency: 84%
  • Operating Temperature: 0°C to 70°C (with derating)
  • Mounting: Chassis Mountable
  • Dimensions: 5.00" L x 3.00" W x 1.05" H (127.0mm x 76.2mm x 26.6mm)
  • Application: ITE (Commercial)

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.1679
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess