EN
  • EN
  • DE

KWD15-1515

Part No KWD15-1515
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER +/-15V 15W / Enclosed AC DC Converters 2 Output 15V -15V 520mA, 520mA 85 ~ 265 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series KW (15W)
Package Bulk
Product Status Not For New Designs
Type Enclosed
Number of Outputs 2
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 520mA, 520mA
Power (Watts) 15 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Efficiency 73%
Mounting Type Through Hole
Package / Case 6-DIP Module
Dimension 2.75" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm)
Approval Agency CE, CSA, TUV, UL
Line Regulation 0.4%
Load Regulation 0.8%
Weight 0.331 lb (150.14 g)
Base Product Number KWD15
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Other Names 285-1425,KWD151515
Standard Package 1
Win Source Part Number 1231079-KWD15-1515
Ultra Librarian 3D Model Ultra Librarian KWD15-1515 CAD Model

Description

The TDK-Lambda Americas Inc KW (15W) AC/DC converter is a universal input enclosed type power supply with a bulk package.

  • Application: ITE (Commercial)
  • Power Output: 15W
  • Voltage Input: 85 ~ 265 VAC
  • Weight: 0.331 lb (150.14 g)
  • Outputs: Two
  • Maximum Output Current: 520mA (Both Outputs)
  • Voltage Output (Output 1): 15V
  • Voltage Output (Output 2): -15V
  • Efficiency: 73%
  • Line Regulation: 0.4%
  • Load Regulation: 0.8%
  • Temperature Range: -10°C ~ 70°C (With Derating)
  • Mounting: Through Hole
  • Package/Case: 6-DIP Module (2.75" L x 1.89" W x 0.93" H (70.0mm x 48.0mm x 23.5mm))
  • Standard Package: 1
  • Approvals: CE, CSA, TUV, UL

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess