The SN74LS193NS is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in the electronics industry. This particular device is a Synchronous 4-Bit Binary Counter, which is part of the 74LS logic family. It is designed to count in binary from 0 to 15 and can be used in a wide range of applications, from simple counters to complex computing systems.
Key Features
- Counting Mode: Capable of performing both up and down counting, providing versatility in its application.
- Logic Family: Belongs to the low-power Schottky (LS) TTL logic family, ensuring low power consumption while maintaining high speed.
- Output Capability: Features a fully synchronous 4-bit binary counting operation for enhanced performance.
- Package: Housed in a 16-pin plastic SOP (Small Outline Package), the SN74LS193NS is designed for surface mounting, saving valuable board space.
- Operating Voltage: Functions optimally within a voltage range of 4.75V to 5.25V, making it compatible with standard TTL power supplies.
- Expansion: Counters can be easily cascaded in multiple configurations, allowing for extended counting ranges or multi-dimensional counting applications.
- Clear Function: Includes a clear function that resets the counter to zero, which can be triggered asynchronously.
Applications
The SN74LS193NS is suited for a variety of digital applications, including:
- Industrial control systems
- Frequency counters
- Timers and time-delay circuits
- Programmable dividers
- Computing systems requiring a binary counter
Quality and Reliability
As with all Texas Instruments products, the SN74LS193NS is manufactured to the highest standards of quality and reliability. The device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Whether for prototyping or mass production, the SN74LS193NS is an excellent choice for designers looking for a reliable synchronous counter solution.