EN
  • EN
  • DE

RAC02-05SC

Part No RAC02-05SC
Manufacturer Recom Power
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AC/DC CONVERTER 5V 2W  /  Enclosed AC DC Converters 1 Output 5V 400mA 80 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Recom Power
Series POWERLINE RAC02-C (2W)
Package Tube
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC
Voltage - Output 1 5V
Current - Output (Max) 400mA
Power (Watts) 2 W
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -25°C ~ 85°C (With Derating)
Efficiency 70%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
Approval Agency CE, EN, UL
Line Regulation ±2%
Load Regulation ±6%
Weight 0.055 lb (24.95 g)
Base Product Number RAC02-05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names Q9346309,RAC0205SC,2266-RAC02-05SC,945-1401-5,20000796
Standard Package 22
Win Source Part Number 1147850-RAC02-05SC
Ultra Librarian 3D Model Ultra Librarian RAC02-05SC CAD Model

Description

The POWERLINE RAC02-C (2W) is an enclosed type AC DC converter with SCP feature manufactured by POWERLINE.

  • Application: ITE (Commercial)
  • Power (Watts): 2 W
  • Voltage - Input: 80 ~ 264 VAC
  • Number of Outputs: 1
  • Voltage - Output: 5V
  • Efficiency: 70%
  • Temperature Range for Operating: -25°C ~ 85°C (With Derating)
  • Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
  • Approval: CE, EN, and UL

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Need more? Email Us
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $5.8040
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,983 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess