EN
  • EN
  • DE

MPB125-4350G

Part No MPB125-4350G
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CNVRTR 3.3V 5V +/-12V 125W / Open Frame AC DC Converters 4 Output 3.3V 5V 12V -12V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series MPB125 (125W)
Package Bulk
Type Open Frame
Number of Outputs 4
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Voltage - Output 4 -12V
Current - Output 1 10 A
Current - Output 2 15 A
Current - Output 3 5 A
Current - Output 4 500 mA
Power (Watts) 125W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 83%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm)
Approval Agency CE
Minimum Load Required Yes
Base Product Number MPB125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6007
Other Names MPB1254350G,MPB125-4350-G,179-2278
Standard Package 36
Win Source Part Number 1232416-MPB125-4350G
Ultra Librarian 3D Model Ultra Librarian MPB125-4350G CAD Model

Description

The MPB125-4350G is an open frame type AC-DC converter from Bel Power Solutions.

  • Type: AC-DC Converter
  • Form Factor: Open Frame
  • Application: Power Supplies External/Internal (Off-Board)
  • Number of Outputs: Four
  • Output Current (Max): 10A, 15A, 5A, 500mA
  • Input Voltage Range: 90V to 264V
  • Voltage Isolation: 3 kV
  • Power Output: 125W
  • Efficiency: 83%
  • Features: Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input
  • Mounting Type: Chassis Mount
  • Dimensions: 5.00” L x 3.00” W x 1.00” H (127.0mm x 76.2mm x 25.4mm)
  • Ideal for: ITE (Commercial) Applications
  • Approval Agency: CE

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess