EN
  • EN
  • DE

MBRS20150CT RN

Part No MBRS20150CT RN
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 316598-MBRS20150CT RN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS20150CT RN CAD Model

Description

ON Semiconductor's MBRS20150CT RN Schottky Rectifier

The MBRS20150CT RN is a high-performance Schottky rectifier from ON Semiconductor, renowned for its efficiency and reliability in a wide range of power conversion applications. This device is designed to meet the stringent requirements of modern electronic equipment, offering low forward voltage drop, high surge capability, and a robust thermal performance that makes it suitable for high-frequency operations.

Key Features

  • High Surge Capacity: The MBRS20150CT RN can handle high surge currents, making it ideal for applications that experience occasional overcurrent conditions.
  • Low Power Loss: With its low forward voltage drop, this Schottky rectifier ensures minimal power loss, which translates to improved energy efficiency in the end application.
  • High Frequency Operation: Its fast switching capability allows the MBRS20150CT RN to operate at higher frequencies, which is beneficial for reducing the size of components like capacitors and inductors in power supply circuits.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure it operates reliably over a wide temperature range, making it suitable for challenging environmental conditions.
  • Compact Design: Housed in a small and low-profile surface-mount package, the MBRS20150CT RN saves valuable board space and is easy to integrate into various electronic assemblies.

Applications

The MBRS20150CT RN is versatile and can be used in numerous applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Specifications

Some of the key specifications of the MBRS20150CT RN include:

  • Forward Continuous Current: 20 A
  • Max Repetitive Reverse Voltage: 150 V
  • Power Dissipation: 3 W
  • Operating Junction Temperature: -55°C to +150°C
  • Package: SMC-3 (Surface-Mounted Device)

The MBRS20150CT RN from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Its combination of high surge capacity, low power loss, and robust thermal performance makes it a top choice for designers and engineers looking to optimize their power conversion applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2913 $65.1652
9+ $13.3668 $120.3012
14+ $12.9499 $181.2986
19+ $12.5318 $238.1042
24+ $12.1136 $290.7264
32+ $10.8605 $347.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess