EN
  • EN
  • DE

AMI-23-3-1

Part No AMI-23-3-1
Manufacturer Altran Magnetics, LLC
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC 3A CHASS MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 1 Weeks
Features Single Phase EMC/EMI Line Filter 3 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Manufacturer Altran Magnetics, LLC
Series AMI-23
Package Box
Operating Temperature Range -25°C ~ 100°C
Mounting Chassis Mount
Family Name AMI-23
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number 2040-1174, AMI-23-03-1
Quantity per package 72
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884623-AMI-23-3-1
Ultra Librarian 3D Model Ultra Librarian AMI-23-3-1 CAD Model

Description

The Altran Magnetics, LLC presents the 884623-AMI-23-3-1, a single phase EMC/EMI line filter that has a current rating of 3A and a voltage rating of 250VAC DC~400Hz.

  • Current Rating: 3A
  • Voltage Rating: 250VAC DC~400Hz
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Mounting: Chassis
  • Package: Box
  • Win Source Part Number: 884623-AMI-23-3-1

You May Also Be Interested in

Schurter Inc.
LINE FILTER 250/440VAC 20A CHASS
Lowest to $55.7577
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH
Lowest to $21.9798
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 6A CHASS
Lowest to $2.7860
TE Connectivity
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Lowest to $3.1291
Bulgin
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
EPCOS (TDK)
LINE FILTER 250VDC/VAC 6A CHASS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0133 $60.0399
8+ $16.4213 $131.3704
11+ $15.9080 $174.9880
16+ $15.3949 $246.3184
20+ $14.8817 $297.6340
26+ $13.3423 $346.8998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess