EN
  • EN
  • DE

PCA9544AGQNR

Part No PCA9544AGQNR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 4-CHANNEL IC AND SMBus MULTIPLEXER WITH INTERRUPT LOGIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 20-VFBGA
Manufacturer Package 20-BGA MICROSTAR JUNIOR (4x3)
Mounting SMD
Win Source Part Number 1236006-PCA9544AGQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9544
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PCA9544AGQNR CAD Model

Description

Product Overview: Texas Instruments PCA9544AGQNR

The PCA9544AGQNR is a robust and versatile integrated circuit designed by Texas Instruments, renowned for its high-quality electronic components. This particular device is a 4-channel I²C-bus switch with an interrupt logic, providing an efficient solution for applications requiring the management of multiple I²C devices or extending the I²C bus with multiple channels.

Key Features

  • Multi-Channel I²C Switch: The PCA9544AGQNR offers four bidirectional translating switches that can select any combination of I²C-bus channels, enabling communication with multiple I²C devices that have the same address.
  • Interrupt Function: Each channel of the switch has an associated interrupt input which can be monitored via the INT output, simplifying the interrupt management in complex systems.
  • Active-Low Reset Input: The device includes an active-low reset input that initializes the I²C-bus state machine and deselects all channels, allowing recovery from a situation where one of the connected I²C-buses is stuck in a low state.
  • Wide Operating Voltage Range: With an operating voltage range of 2.3V to 5.5V, the PCA9544AGQNR is suitable for various applications and compatible with both standard and low-voltage I²C-bus devices.
  • Low Standby Current: The low standby current is an asset for power-sensitive applications, ensuring minimal power consumption when the device is not actively switching channels.

Applications

The PCA9544AGQNR is ideal for a multitude of applications where multiple I²C devices are in use or where the I²C bus needs to be extended. Common applications include:

  • Servers and networking equipment
  • Industrial control systems
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical equipment

Package and Quality

This IC comes in a 24-pin QFN package, which is compact and suitable for space-constrained applications. The PCA9544AGQNR adheres to Texas Instruments' rigorous quality standards, ensuring reliable performance and durability for critical and demanding applications.

Overall, the PCA9544AGQNR from Texas Instruments is a highly functional component that addresses the complexities of managing multiple I²C devices, making it a valuable addition to any electronic system designer's toolkit.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4997 $52.4937
49+ $2.0511 $100.5039
76+ $1.9870 $151.0120
105+ $1.9229 $201.9045
135+ $1.8588 $250.9380
181+ $1.6665 $301.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess