Products specifications Report Issue?

Categories Filters
Manufacturer TDK-Lambda Americas Inc.
Series RSAN
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 3A
Applications General
Approvals CSA, EN, UL
Operating Temperature Range -25°C ~ 85°C
Mounting Chassis Mount
Termination Style Terminal Block
Win Source Part Number 793382-RSAN-2003
Popularity Medium
Supply and Demand Status Limited
Family Name RSAN
Introduction Date February 01, 1990
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RSAN-2003 CAD Model

Description

TDK-Lambda Americas Inc. manufactures the electronic component with ID 731712.

  • Win Source Part Number: 793382-RSAN-2003
  • Series: RSAN
  • Termination Style: Terminal block
  • Operating Temperature Range: -25°C to 85°C
  • Approvals: CSA, EN, UL
  • Mounting: Chassis Mount
  • Configuration: Single stage
  • Filter Type: Single phase
  • Current Rating: 3A
  • Voltage Rating DC: 250V
  • Voltage Rating AC: 250V
  • Family Name: RSAN
  • Introduction Date: February 01, 1990
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2027

You May Also Be Interested in

TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Power Line Filter 60Hz 3A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $38.4935
ECAD model for RSAN-2003
Schaffner EMC Inc.
LINE FILTER 75VAC 13A TH / 75VDC input PCB fi lter
Need more? Email Us
ECAD model for FN409-3-02
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 50A CHASS / Power Line Filter 60Hz 50A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
ECAD model for RSAN-2050
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 30A CHASS / Power Line Filter 60Hz 30A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
ECAD model for RSEN-2030L
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
ECAD model for FN2450B-20-61
Schaffner EMC Inc.
LINE FILTER 55A CHASSIS MOUNT / Three Phase (Delta) EMC/EMI Line Filter 55 A AC DC ~ 60Hz Single Stage Terminal Block
Need more? Email Us
ECAD model for FN3258-55-52
CUI Inc.
AC-DC FILTER, 85~305 VAC INPUT, / Single Phase EMC/EMI Line Filter 300 mA 85V ~ 305VAC 47Hz, 63Hz Single Stage PC Pins
Need more? Email Us
ECAD model for EMC-03
TDK-Lambda Americas Inc.
FILTER 40VDC 20A PCB MOUNT / DC EMC/EMI Line Filter 20 A AC Single Stage PC Pins
Need more? Email Us
ECAD model for FQB020ADC-N07-S
TE Connectivity
LINE FILTER 250VAC 6A CHASS MNT
Need more? Email Us
ECAD model for 6VW1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4935 $76.9870
4+ $31.5844 $126.3376
5+ $30.5974 $152.9870
7+ $29.6104 $207.2728
9+ $28.6234 $257.6106
12+ $25.6623 $307.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention