EN
  • EN
  • DE

FLTR100V20Z

Part No FLTR100V20Z
Manufacturer GE Critical Power
Catalog Power Line Filter Modules
Description LINE FILTER 75VDC 20A TH / Electromechanical Filter 20A 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer GE Critical Power
Series FLT
Filter Type Single Phase
Configuration Three Stage
Voltage - Rated DC 75V
Current 20A
Applications General
Approvals CE, CSA, UL, VDE
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Termination Style PC Pins
Win Source Part Number 774608-FLTR100V20Z
Popularity Medium
Supply and Demand Status Limited
Family Name FLTR100V20Z
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FLTR100V20Z CAD Model

Description

The FLTR100V20Z is a power line filter module manufactured by GE Critical Power (now part of ABB). This module is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines, ensuring clean power for sensitive electronic equipment.

Applications:

  • Data Centers: Protects sensitive servers and networking equipment from power line noise and surges.
  • Industrial Control Systems: Filters noise from power lines to ensure reliable operation of industrial machinery and control systems.
  • Medical Equipment: Prevents power line interference from affecting the accuracy and reliability of medical devices.
  • Telecommunications Equipment: Ensures clean power for telecommunications equipment, improving signal quality and reliability.
  • Laboratory Equipment: Protects sensitive lab equipment from power line noise, ensuring accurate measurements.

Features:

  • EMI/RFI Filtering: Effectively suppresses electromagnetic interference and radio frequency interference.
  • High Voltage Rating: Designed to handle high voltage power lines.
  • High Current Capacity: Capable of handling significant current loads.
  • Compact Design: Offers a compact footprint for easy integration into existing systems.
  • Safety Agency Approvals: Typically carries safety agency approvals to ensure compliance with regulatory standards.

Benefits:

  • Improved Equipment Reliability: Protects equipment from power line disturbances, extending its lifespan and improving reliability.
  • Reduced Downtime: Minimizes downtime caused by power line noise and surges.
  • Enhanced Signal Quality: Ensures clean power for sensitive equipment, improving signal quality.
  • Compliance with Standards: Helps equipment meet regulatory standards for EMI/RFI emissions.
  • Protection Against Damage: Prevents damage to equipment caused by power line transients and surges.

Additional Details:

The FLTR100V20Z typically features a metal enclosure for shielding and robust performance. Its specifications include voltage rating (e.g., 100V), current rating (e.g., 20A), and frequency range (e.g., 50/60 Hz). It incorporates filtering components such as capacitors and inductors to effectively attenuate noise. It's designed for easy installation with screw terminals or similar connection methods.

You May Also Be Interested in

Kemet
LINE FILTER 520VAC 320A CHASS / High Current 3-phase EMC Filter
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Lowest to $3.1291
Bel Power Solutions
FC SERIES - 5A, 10A, 20A, FILTER | LINE FILTER 100VDC 5A TH
Lowest to $8.0654
Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us
API Technologies Corp
LINE FILTER 250VAC 6A CHASS MNT
Lowest to $52.8413
EPCOS (TDK)
LINE FILTER 250VDC/VAC 500MA TH
Need more? Email Us
GE Critical Power
LINE FILTER 75VDC 20A TH / Electromechanical Filter 20A 50Ohm
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess