Products specifications Report Issue?

Category Switches>Thumbwheel Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series DPS10
Package Bulk
Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Display Characters - Height 0.275" (7.00mm)
Actuator Type Pushwheel
Contact Rating @ Voltage 0.4VA @ 20VAC/DC
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.394" (10.00mm)
Temperature Range - Operating -20°C ~ 80°C
Depth Behind Flange 39.00mm
Housing Material Polyphenylene Oxide (PPO)
Color Black
Base Product Number DPS10131
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9065
Other Names 450-2416,DPS10131AK-ND,1437603-2
Standard Package 10
Win Source Part Number 1182926-DPS10131AK
Ultra Librarian 3D Model Ultra Librarian DPS10131AK CAD Model

Description

The DPS10131AK is a thumbwheel switch that is part of the DPS10 series.

  • Series: DPS10
  • Termination Style: Card Edge/Solder Pad
  • Color: Black
  • Contact Finish: Gold
  • Package: Bulk
  • Contact Material: Copper Alloy
  • Housing Material: Polyphenylene Oxide (PPO)
  • Readout: 0-9
  • Actuator Type: Pushwheel
  • Contact Rating: 0.4VA @ 20VAC/DC
  • Display Character Height: 0.275" (7.00mm)
  • Operating Temperature Range: -20°C to 80°C

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
ECAD model for A7PS-207-1
Omron
SWITCH THUMB DECIMAL 0.1A 50/28V / Thumbwheel Switch Decimal 0.1A @ 50VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ECAD model for A7PS-203-1
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 302129100
Apem Inc.
SWITCH THUMB DECIMAL 0.1A 40V
Lowest to $61.0908
ECAD model for DPS9111AK2
Apem Inc.
SWITCH THUMB HEX 0.1A 40V / Switch Thumb-Pushwheel Thumbwheel Hexadecimal 16 0.1A 40VAC 40VDC PC Board Panel Mount
Need more? Email Us
ECAD model for DPS8301AK2
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
ECAD model for 313110000
Omron
SWITCH THUMB SPDT 0.1A 50V
Need more? Email Us
ECAD model for A7BS-206-PM-1
TE Connectivity
Need more? Email Us
ECAD model for DPS9111AK
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
ECAD model for 302109N00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention